EN
  • EN
  • DE

IS15BBFP4RGB

Part No IS15BBFP4RGB
Manufacturer NKK Switches
Catalog Programmable Display Switches
Description SW PROG DISPLAY SPST-NO 0.1A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Pushbutton, LCD
Display Mode Black and White, FSTN Positive
LED Color Red - Green - Blue
Viewing Area 17.0mm L x 13.0mm W
Face Size 23.13mm L x 20.59mm W
Pixel Format 36 x 24
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.1A @ 12VDC
Supply Voltage 3.0 ~ 5.5VDC
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 60°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1555820-IS15BBFP4RGB
Ultra Librarian 3D Model Ultra Librarian IS15BBFP4RGB CAD Model

Description

N

You May Also Be Interested in

NKK Switches
IS LCD 36x24 RGB PB SWITCH
Need more? Email Us
NKK Switches
PROGRAMMABLE SWITCH AND DISPLAY
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SP3T
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess