EN
  • EN
  • DE

P14793TR

Part No P14793TR
Manufacturer NMB Technologies Corporation
Catalog Motors - AC, DC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NMB Technologies Corporation
Win Source Part Number 265503-P14793TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P14793TR CAD Model

Description

The P14793TR is a fan manufactured by NMB Technologies Corporation, designed for cooling electronic devices and systems. It provides efficient airflow while maintaining low noise levels. This makes it suitable for applications where thermal management and quiet operation are essential. NMB is known for producing high-quality, reliable cooling solutions, and this fan likely reflects those standards.

Applications:

  • Computer Systems: Cools CPUs, GPUs, and other heat-generating components in desktop and server computers.
  • Power Supplies: Integrated into power supplies to dissipate heat and maintain optimal temperature.
  • Networking Equipment: Used in routers, switches, and other networking devices to prevent overheating.
  • Industrial Equipment: Employed in various industrial machines and control systems for temperature regulation.
  • Consumer Electronics: Found in devices such as gaming consoles, audio amplifiers, and home theater systems.

Features:

  • High Airflow: Provides sufficient airflow to effectively cool components.
  • Low Noise Operation: Engineered to minimize noise levels for quiet performance.
  • Durable Construction: Built with high-quality materials for long-lasting reliability.
  • Compact Size: Designed to fit in space-constrained applications.
  • DC Powered: Operates on DC voltage, making it compatible with various electronic systems.

Benefits:

  • Improved Component Lifespan: Effective cooling prevents overheating, extending the lifespan of electronic components.
  • Enhanced System Stability: Maintaining optimal temperatures ensures stable and reliable system performance.
  • Quiet Operation: Low noise levels minimize distractions and improve user experience.
  • Easy Integration: Compact size and DC power compatibility simplify installation and integration.
  • Reduced Maintenance: Durable construction minimizes the need for frequent replacements.

Additional Details:

The P14793TR fan's specifications, including dimensions, airflow rate (CFM), noise level (dBA), and operating voltage, are crucial for selecting the appropriate fan for a specific application. These details can be found in the NMB Technologies Corporation datasheet. The fan may feature a two-wire (power and ground) or three-wire (power, ground, and tachometer signal for speed monitoring) connection. The bearing type (e.g., ball bearing or sleeve bearing) affects the fan's lifespan and noise characteristics. Ball bearing fans typically offer longer lifespans and lower noise but may be more expensive.

Designers should consult the official datasheet from NMB Technologies Corporation for detailed specifications, including dimensions, airflow, noise level, voltage requirements, and other relevant parameters, to ensure proper selection and integration of the P14793TR fan in their application.

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
3KW 480V 1000RPM BK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess