The TMC2K2J-B50K-TR/D is a trimmer potentiometer manufactured by Noble. It's a small, adjustable component used for fine-tuning electrical circuits. This specific model has a resistance of 50 kilohms (50,000 ohms) and features a B (logarithmic) taper, meaning the resistance changes non-linearly with the rotation of the adjustment screw. The 'TR' designation signifies that the component is packaged on tape and reel for automated assembly, while the '/D' might indicate a specific design or manufacturing variation, potentially related to the terminal configuration or a slightly modified electrical characteristic (needs further datasheet research for definitive answer).
Applications
- Audio equipment calibration and volume control adjustments.
- Feedback control circuits in power supplies.
- Adjustment of sensor sensitivity in measurement instruments.
- Tuning RF circuits in communication devices.
- Calibration of industrial control systems.
Features
- 50 kOhm Resistance
- B (Logarithmic) Taper
- Compact Design
- Through-hole Termination
- Tape and Reel Packaging (TR) for automated assembly
- Potentially modified design '/D' suffix
- Carbon element for stable performance.
- Adjustable via screwdriver slot.
Benefits
- Precise Adjustment: Allows for accurate and controlled adjustments of resistance in a circuit.
- Automated Assembly: The tape and reel packaging reduces assembly time and costs in high-volume manufacturing.
- Versatile Application: Suitable for a broad range of electronic circuits requiring fine-tuning.
- Reliable Performance: The carbon element provides a stable and consistent resistance value over time.
- Compact Size: Enables use in space-constrained applications.
Additional Details
The TMC2K2J series is part of Noble's line of carbon composition trimmer potentiometers. Key electrical specifications typically include a power rating (e.g., 0.1W), a voltage rating (e.g., 50V), and a tolerance (e.g., ±20%). The operating temperature range is usually between -10°C and +70°C or +85°C. The rotational life is often specified as a number of cycles (e.g., 50 cycles), indicating the number of times the trimmer can be adjusted before its electrical characteristics degrade significantly. Consult the manufacturer's datasheet for precise mechanical dimensions, electrical specifications, and any details related to the '/D' suffix variation.