EN
  • EN
  • DE

TMC2KJ-B1.5K-TR

Part No TMC2KJ-B1.5K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372262-TMC2KJ-B1.5K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC2KJ-B1.5K-TR CAD Model

Description

The TMC2KJ-B1.5K-TR is a trimmer potentiometer produced by Noble. It is a small, adjustable electronic component used for making precise resistance adjustments in electronic circuits. This specific model has a resistance value of 1.5 kilohms (1,500 ohms) and a B taper, indicating a logarithmic relationship between the rotational position and the resulting resistance. The 'TR' suffix signifies that it is supplied on tape and reel for automated assembly.

Applications

  • Calibration of electronic test equipment.
  • Adjustment of gain in amplifier circuits.
  • Setting precise voltage dividers.
  • Fine-tuning filter circuits.
  • Calibration of pressure sensors.

Features

  • 1.5 kOhm Resistance
  • B (Logarithmic) Taper
  • Compact Design
  • Through-hole Mounting
  • Tape and Reel Packaging (TR)
  • Carbon Composition element
  • Screwdriver slot for adjustment

Benefits

  • Precision Adjustment: Allows for very fine and accurate adjustments of resistance values, essential for calibration and fine-tuning.
  • Automated Assembly: The tape and reel packaging reduces assembly costs and increases production efficiency.
  • Reliable Performance: Provides stable performance over a wide range of operating conditions.
  • Versatile Use: Suitable for a wide variety of electronic applications requiring adjustable resistance.
  • Cost-Effective Solution: Offers a cost-effective means of achieving precise resistance settings.

Additional Details

The TMC2KJ series typically features a power rating of around 0.1W, and an operating temperature range from -10°C to +70°C or +85°C. The resistance tolerance is generally around ±20%. The rotational life, specified as the number of adjustment cycles, is an important characteristic for applications requiring frequent adjustments. The exact dimensions and detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess