The TMC3K-B2K-TR is a cermet trimming potentiometer manufactured by Noble. It is designed to provide a variable resistance within electronic circuits, allowing for fine-tuning and calibration. The "B" designation denotes a linear taper, meaning the resistance changes linearly with the adjustment angle. The "2K" indicates a total resistance of 2 kiloohms.
Applications
- Fine-tuning audio equipment
- Adjusting sensor calibration
- Setting voltage dividers
- Controlling current flow
- Calibrating power supplies
Features
- Cermet resistive element for enhanced stability
- Linear taper for predictable and accurate adjustment
- Compact design suitable for high-density PCBs
- Through-hole mounting style for secure attachment
- Sealed construction to protect against contaminants
- Tape and reel packaging for automated assembly
Benefits
- Provides precise control over circuit parameters
- Ensures stable performance over temperature and time
- Easy to integrate into existing circuits
- Offers reliable operation in harsh environments
- Long lifespan minimizes maintenance requirements
Additional Details
The TMC3K series is recognized for its robust construction and reliable performance in demanding applications. The cermet resistive element ensures excellent stability and a high power rating relative to its size. The sealed construction protects the resistive element from dust, moisture, and other contaminants, further enhancing reliability. Designed for through-hole mounting, the potentiometer provides a secure mechanical connection to the printed circuit board. The linear taper facilitates smooth and predictable resistance changes, simplifying circuit adjustment. The TMC3K-B2K-TR variant has a resistance of 2 kilohms and is supplied in tape and reel packaging for efficient automated assembly.