EN
  • EN
  • DE

TMC4KB220KTR

Part No TMC4KB220KTR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372332-TMC4KB220KTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMC4KB220KTR CAD Model

Description

The TMC4KB220KTR is a surface-mount trimming potentiometer manufactured by Noble. It is designed for precise resistance adjustment in electronic circuits, particularly in applications needing fine-tuning or calibration. The 'TR' suffix signifies tape and reel packaging, which is optimized for automated assembly.

Applications:

  • Audio amplifiers: Gain adjustments, bias settings, and equalization.
  • Test and measurement equipment: Calibration of signal levels and instrument response.
  • Power supplies: Voltage trimming and current limiting adjustments.
  • Industrial control systems: Setting thresholds, scaling parameters, and feedback loop adjustments.
  • Medical devices: Calibration of sensors and adjusting operating parameters.

Features:

  • Surface mount technology: Facilitates automated assembly and reduces board space requirements.
  • High resistance value: 220 kΩ (kilohms), suitable for high-impedance circuits.
  • Compact footprint: Ideal for densely populated circuit boards.
  • Sealed construction: Provides protection against dust, moisture, and other environmental contaminants.
  • Stable resistance element: Ensures consistent performance over a wide range of temperatures and operating conditions.
  • Tape and reel packaging: Enables efficient pick-and-place assembly.

Benefits:

  • Precise resistance adjustment: Allows for accurate calibration and fine-tuning.
  • Reduced assembly costs: Surface mount design enables automated assembly processes.
  • Enhanced reliability: Sealed construction protects against environmental factors.
  • Space saving: Compact size is beneficial in space-constrained applications.
  • Consistent performance: Stable resistance element ensures reliable operation over time.

Additional Details:

The TMC4KB series is known for its robust design and reliable performance. The 'B' taper designates a linear taper, meaning the resistance changes linearly with the rotation of the adjustment screw. The specific tolerance and power rating should be verified using the manufacturer's datasheet. The 220kΩ resistance makes it suitable for applications requiring higher impedance values, such as input impedance adjustments or gain setting in amplifier circuits.

You May Also Be Interested in

IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess