EN
  • EN
  • DE

AT25040N-SI27

Part No AT25040N-SI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021564-AT25040N-SI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25040N-SI27 CAD Model

Description

Microchip Technology AT25040N-SI27 EEPROM

The AT25040N-SI27 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is an ideal data storage solution for applications requiring low-power and high endurance. This product is part of the AT25 series, which is known for its reliability and ease of use in a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: The AT25040N-SI27 offers a 4-Kbit (512 x 8) storage capacity, providing ample space for calibration data, device configuration, and identification information.
  • Interface: It utilizes the industry-standard SPI (Serial Peripheral Interface) bus, ensuring compatibility with most microcontrollers and offering simple integration into existing designs.
  • Supply Voltage: This device operates within a supply voltage range of 2.7V to 5.5V, making it versatile for various power environments and battery-operated applications.
  • Write Cycle Time: The EEPROM supports a write cycle time of 5 ms (typical), enabling efficient data management and fast updates to stored information.
  • Endurance: It boasts a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring the longevity and durability of the stored data.
  • Operating Temperature: The device is operational across a wide temperature range from -40°C to +85°C, suitable for harsh environments and outdoor applications.
  • Packaging: The AT25040N-SI27 comes in a compact 8-lead SOIC package, allowing for space-saving PCB designs.

Applications:

The versatility of the AT25040N-SI27 EEPROM makes it an excellent choice for a variety of applications, including:

  • Industrial and automation systems
  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • Medical devices
  • Smart cards

In conclusion, the Microchip Technology AT25040N-SI27 is a robust and reliable EEPROM solution that provides secure data storage with high endurance and low power consumption, making it a preferred choice for designers and engineers across multiple industries.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess