EN
  • EN
  • DE
  • IT

381-015-112L565

Part No 381-015-112L565
Manufacturer NorComp Inc.
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN MICRO-D PLUG 15POS R/A SLDR / 15 Position D-Type, Micro-D Plug, Male Pins Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Manufacturer NorComp Inc.
Packaging Tube
Connector Style D-Type, Micro-D
Connector Type Plug, Male Pins
Number of Positions 15
Number of Rows 2
Mounting Board Edge, Through Hole, Right Angle
Shell Size, Connector Layout 0.050 Pitch x 0.043 Row to Row
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (2-56)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Features Board Lock, Shielded
Dielectric Material Thermoplastic
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 85°C
Base Product Number 381-015
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number NOR1135,381015112L565
Standard Package 24
Win Source Part Number 1333214-381-015-112L565
Ultra Librarian 3D Model Ultra Librarian 381-015-112L565 CAD Model

Description

The 381-015-112L565 is a D-Sub connector assembly manufactured by NorComp Inc. This connector assembly is designed for robust and reliable data and signal transmission in various industrial and commercial applications. The assembly includes a D-Sub connector, cable, and potentially other components needed for a complete connection solution.

Applications

  • Data Communication: Used for serial communication interfaces such as RS-232, RS-485, and others.
  • Industrial Control Systems: Employed in connecting sensors, actuators, and other devices in industrial automation systems.
  • Computer Peripheral Connections: Utilized for connecting peripherals like printers, scanners, and monitors to computers.
  • Networking Equipment: Used in networking devices such as routers, switches, and hubs.
  • Test and Measurement Equipment: Applied in connecting test instruments and measurement devices.

Features

  • D-Sub Connector: Utilizes a standard D-Sub connector for compatibility and ease of use.
  • Pre-assembled Cable: Includes a cable that is pre-wired to the connector, saving time and effort during installation.
  • Shielded Cable: Features a shielded cable to minimize electromagnetic interference (EMI) and ensure signal integrity.
  • Durable Construction: Made with high-quality materials to withstand harsh environmental conditions.
  • Standard Pinout: Follows a standard pinout configuration for easy integration into existing systems.

Benefits

  • Reliable Connection: Provides a secure and reliable connection for data and signal transmission.
  • Easy Installation: Pre-assembled cable simplifies installation and reduces the risk of wiring errors.
  • Noise Reduction: Shielded cable minimizes EMI and ensures high-quality signal transmission.
  • Long-lasting Performance: Durable construction ensures long-term performance in demanding applications.
  • Versatile Applications: Suitable for a wide range of applications requiring a D-Sub connector assembly.

Additional Details

The 381-015-112L565 typically features a 15-pin D-Sub connector with a standard pinout configuration. The cable length may vary depending on the specific model but is typically available in standard lengths such as 1 meter, 2 meters, or 3 meters. The cable is typically shielded to provide protection against EMI and RFI interference. The connector housing is typically made of metal or plastic, providing durability and protection for the connector contacts. The cable conductors are typically made of copper or copper alloy, ensuring good conductivity and signal transmission. NorComp Inc. provides detailed datasheets and specifications for the 381-015-112L565, including pinout diagrams, cable specifications, and environmental ratings. When selecting a D-Sub connector assembly, it is important to consider the application requirements, including the number of pins, cable length, shielding requirements, and environmental conditions. Proper installation and maintenance are essential for ensuring reliable performance and long-term durability.

You May Also Be Interested in

Glenair, Inc.
CONN MICRO-D PLG 100POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 21POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS PNL MNT
Need more? Email Us
HARTING
CONN D-SUB PLUG 7POS SOLDER CUP
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess