EN
  • EN
  • DE

NRF24LE1-O17Q24-S

Part No NRF24LE1-O17Q24-S
Manufacturer Nordic Semiconductors
Catalog Integrated Circuits (ICs)
Description IC SAMPLE SOC SOLUTION 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Kit Type RF
Quantity 5 Pieces
Kit Contents NRF24LE1
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NRF24LE1-O17Q24-S CAD Model

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 128KB FLASH 48QFN
Lowest to $5.4545
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 30SSOP
Lowest to $21.8181
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Lowest to $4.0909
Renesas Electronics America
IC VREF SERIES 0.49% SOT23-3
Lowest to $6.3162
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $1.1781
Nordic Semiconductors
IC SAMPLE ANT NTWK SYST 32QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Maxim Integrated
IC SUPERVISOR MAX803 3PIN MPU
Lowest to $8.6667
Nordic Semiconductors
IC SAMPLE SOC SOLUTION 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess