EN
  • EN
  • DE

NRF24LE1O17Q24

Part No NRF24LE1O17Q24
Manufacturer Nordic Semiconductors
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case QFN24
Manufacturer Nordic Semiconductors
Win Source Part Number 755396-NRF24LE1O17Q24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF24LE1O17Q24 CAD Model

Description

The NRF24LE1O17Q24, manufactured by Nordic Semiconductors, is a highly integrated System-on-Chip (SoC) solution designed for ultra-low power wireless applications. This device combines a powerful 2.4 GHz transceiver with an 8051-compatible microcontroller, providing a compact and efficient platform for wireless communication and control. It is specifically optimized for applications where long battery life and reliable wireless connectivity are essential.

Applications:

  • Wireless Sensor Networks (WSN): Used in environmental monitoring, industrial automation, and smart agriculture.
  • Remote Controls: Integrated into remote controls for TVs, set-top boxes, and other consumer electronics.
  • Wireless Keyboards and Mice: Provides reliable wireless connectivity for computer peripherals.
  • Toys and Gaming: Used in wireless gaming controllers and interactive toys.
  • Home Automation: Integrated into smart home devices for lighting control, security systems, and energy management.

Features:

  • 2.4 GHz Transceiver: Supports worldwide license-free ISM band operation.
  • 8051-Compatible Microcontroller: Provides flexible processing capabilities for application-specific tasks.
  • Ultra-Low Power Consumption: Optimized for long battery life in portable devices.
  • On-Chip ADC and DAC: Enables analog signal processing and data acquisition.
  • SPI and UART Interfaces: Facilitates communication with external sensors and peripherals.

Benefits:

  • Extended Battery Life: Ultra-low power consumption minimizes energy usage and extends battery life.
  • Reduced System Cost: Highly integrated design reduces the number of external components required.
  • Improved Wireless Performance: Robust transceiver provides reliable wireless connectivity.
  • Flexible Application Development: 8051-compatible microcontroller simplifies software development.
  • Compact Solution: Small form factor allows for integration into space-constrained applications.

Additional Details:

The NRF24LE1O17Q24 operates at a supply voltage range of 1.9 to 3.6 V and supports data rates up to 2 Mbps. It features a highly configurable radio front-end, allowing for optimization of range and power consumption. The on-chip ADC and DAC provide 10-bit resolution, enabling precise analog signal processing. The device also includes a built-in watchdog timer and power-on reset circuit for enhanced system reliability. Its low power modes allow for further reduction of energy consumption when the device is not actively transmitting or receiving data.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess