EN
  • EN
  • DE

NRF51822-QFAAG3

Part No NRF51822-QFAAG3
Manufacturer Nordic Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case QFN
Manufacturer Nordic Semiconductors
Win Source Part Number 740532-NRF51822-QFAAG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF51822-QFAAG3 CAD Model

Description

The nRF51822-QFAAG3 is a powerful, highly flexible single-chip solution for ultra-low power (ULP) wireless applications. It is built around a 32-bit ARM Cortex-M0 CPU with 256KB flash and 16KB RAM. This chip supports Bluetooth low energy and proprietary 2.4GHz protocols, making it suitable for a wide range of applications, including wearables, beacons, and connected home devices.

Applications:

  • Wearable devices (e.g., fitness trackers, smartwatches)
  • Beacons
  • Connected home devices (e.g., smart lighting, thermostats)
  • Proximity sensing
  • Remote controls

Features:

  • Bluetooth low energy (BLE) and proprietary 2.4GHz protocol support: Enables wireless communication.
  • 32-bit ARM Cortex-M0 CPU: Provides ample processing power.
  • 256KB flash and 16KB RAM: Offers sufficient memory for application code and data.
  • Programmable Peripheral Interconnect (PPI): Allows for flexible peripheral configuration.
  • Low power consumption: Extends battery life in portable devices.

Benefits:

  • Versatile Wireless Connectivity: Supports various wireless standards.
  • High Performance: Provides sufficient processing power for complex applications.
  • Flexible Peripheral Configuration: Allows for customization to specific needs.
  • Extended Battery Life: Minimizes energy consumption in portable devices.
  • Reduced Development Time: Simplifies software development with comprehensive SDK.

Additional Details:

The nRF51822-QFAAG3 includes a range of analog and digital interfaces, such as SPI, UART, and ADC, for connecting to external sensors and peripherals. The Programmable Peripheral Interconnect (PPI) system enables direct communication between peripherals without CPU intervention, reducing power consumption and improving system performance. The device is typically packaged in a QFN (Quad Flat No-leads) package. Nordic Semiconductor provides a comprehensive software development kit (SDK) for the nRF51822, which includes libraries, examples, and tools for developing Bluetooth low energy and proprietary 2.4GHz applications. The on-chip NFC tag allows for easy pairing and identification. The supply voltage range is typically 1.8V to 3.6V. The device is designed to operate over a wide temperature range. Detailed electrical characteristics, timing diagrams, and software examples are available in the Nordic Semiconductor documentation.

When using this chip, it's important to optimize the software for low power consumption. The advertising interval and transmit power should be adjusted to minimize energy usage. Proper antenna design is crucial for achieving optimal wireless performance. The Nordic Semiconductor documentation provides guidelines for antenna design and layout.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7173 $51.8903
23+ $4.4130 $101.4990
36+ $4.2608 $153.3888
51+ $3.9565 $201.7815
66+ $3.8043 $251.0838
83+ $3.6522 $303.1326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess