EN
  • EN
  • DE

NRF51822-QFAAGO

Part No NRF51822-QFAAGO
Manufacturer Nordic Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case QFN48
Manufacturer Nordic Semiconductors
Win Source Part Number 748019-NRF51822-QFAAGO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF51822-QFAAGO CAD Model

Description

The nRF51822-QFAAGO is a multi-protocol Bluetooth Low Energy (BLE) and 2.4GHz proprietary radio System on Chip (SoC) from Nordic Semiconductors. It's designed for ultra-low power wireless applications, enabling connectivity for devices in areas such as wearables, beacons, and connected home devices. The SoC integrates a powerful ARM Cortex-M0 CPU, flash memory, and various peripherals, making it a versatile solution for a wide range of IoT applications.

Applications

  • Wearable Devices: Fitness trackers, smartwatches, and other wearable devices requiring low-power wireless connectivity.
  • Beacons: Proximity marketing and indoor location systems using BLE beacons.
  • Connected Home Devices: Smart lighting, thermostats, and other connected home devices.
  • Remote Controls: Low-power remote controls for TVs, media players, and other devices.
  • Wireless Sensors: Environmental sensors, industrial sensors, and other wireless sensor applications.

Features

  • Bluetooth Low Energy (BLE): Supports Bluetooth Low Energy for low-power wireless communication.
  • 2.4GHz Proprietary Radio: Offers a 2.4GHz proprietary radio for flexible wireless connectivity.
  • ARM Cortex-M0 CPU: Integrates a 32-bit ARM Cortex-M0 CPU for efficient processing.
  • 256KB Flash Memory: Includes 256KB of Flash memory for program storage.
  • 16KB RAM: Features 16KB of RAM for data manipulation.
  • Low Power Consumption: Optimized for ultra-low power consumption, extending battery life.
  • Peripheral Interfaces: Provides various peripheral interfaces, including SPI, UART, and I2C.

Benefits

  • Extended Battery Life: Ultra-low power consumption enables long battery life in battery-powered devices.
  • Flexible Wireless Connectivity: Supports both BLE and 2.4GHz proprietary protocols for versatile wireless communication.
  • High Performance Processing: The ARM Cortex-M0 CPU delivers efficient processing performance.
  • Simplified Development: Comprehensive development tools and resources simplify the development process.
  • Compact Size: Small package size makes it suitable for space-constrained applications.
  • Robust Performance: Designed for reliable operation in various environmental conditions.

Additional Details

The nRF51822-QFAAGO operates on a supply voltage range of 1.8V to 3.6V, and it is available in a QFN package. The device supports over-the-air (OTA) firmware updates, enabling remote updates and maintenance. Its integrated antenna matching network simplifies the design of the RF front-end. The nRF51822-QFAAGO can be used in a star network topology, connecting numerous low-power devices to a central hub. It includes a qualified Bluetooth stack and is certified to meet regulatory requirements for global deployment. The extensive documentation and software examples provided by Nordic Semiconductor are a valuable asset for developers.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess