EN
  • EN
  • DE

NRF51822-QFAC

Part No NRF51822-QFAC
Manufacturer Nordic Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case QFN48
Manufacturer Nordic Semiconductors
Win Source Part Number 733154-NRF51822-QFAC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF51822-QFAC CAD Model

Description

The nRF51822-QFAC is a powerful, highly flexible single-chip solution for ultra-low power (ULP) wireless applications. It's built around a 32-bit ARM Cortex-M0 CPU with 256KB flash and 16KB RAM. The nRF51822 supports Bluetooth low energy and a range of proprietary 2.4 GHz protocols. This makes it exceptionally well-suited for a wide variety of applications, including wearables, beacons, and connected home devices.

Applications

  • Wearable devices (smartwatches, fitness trackers)
  • Bluetooth Low Energy (BLE) Beacons
  • Proximity sensing applications
  • Remote controls
  • Connected home and IoT devices
  • Health and medical devices
  • Gaming peripherals

Features

  • Bluetooth low energy compliant single-mode transceiver
  • Multi-protocol 2.4 GHz radio (Bluetooth low energy, ANT, proprietary 2.4 GHz)
  • 32-bit ARM Cortex-M0 CPU
  • 256KB Flash memory and 16KB RAM
  • Programmable Peripheral Interconnect (PPI)
  • Flexible GPIO mapping
  • On-chip NFC tag for Out-of-Band (OOB) pairing
  • Low power consumption
  • Over-the-Air (OTA) firmware updates

Benefits

  • Ultra-low power consumption extends battery life in portable devices
  • Flexible architecture supports multiple wireless protocols
  • Rich set of peripherals enables diverse applications
  • Easy-to-use development tools simplify software development
  • Robust security features protect against unauthorized access
  • Small footprint enables compact designs

Additional Details

The nRF51822-QFAC's programmable peripheral interconnect (PPI) system allows peripherals to interact autonomously without CPU intervention, further reducing power consumption. The flexible GPIO mapping enables easy configuration of peripheral interfaces. The on-chip NFC tag simplifies pairing with other NFC-enabled devices. Nordic Semiconductor provides a comprehensive software development kit (SDK) with a wide range of examples and libraries to accelerate development. The device supports over-the-air (OTA) firmware updates, allowing for remote bug fixes and feature enhancements. The nRF51822 also incorporates robust security features, including AES encryption, to protect sensitive data. Its operating temperature range is designed to meet the requirements of a wide range of consumer and industrial applications. The QFAC designation likely refers to a specific package type and production lot. The device requires careful antenna design and matching to achieve optimal RF performance. Proper power supply decoupling is essential to minimize noise and ensure stable operation.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4648 $59.1552
51+ $2.3065 $117.6315
78+ $2.2268 $173.6904
112+ $2.0675 $231.5600
146+ $1.9878 $290.2188
182+ $1.9092 $347.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,666 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess