EN
  • EN
  • DE

NRF52805-CAAA-R

Part No NRF52805-CAAA-R
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 5.2  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Nordic Semiconductor ASA
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -97dBm
Memory Size 192kB Flash, 24kB RAM
Serial Interfaces ADC, GPIO, I²S, SPI, UART
GPIO 10
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 4.6mA
Current - Transmitting 4.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Base Product Number NRF52805
Other Names 1490-NRF52805-CAAA-RDKR,1490-NRF52805-CAAA-RTR,1490-NRF52805-CAAA-RCT
Standard Package 7,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235852-NRF52805-CAAA-R
Ultra Librarian 3D Model Ultra Librarian NRF52805-CAAA-R CAD Model

Description

The NRF52805-CAAA-R is a TxRx + MCU RF Transceiver IC from Nordic Semiconductor ASA.

  • Application: RF/IF and RFID applications
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v5.2
  • Memory Size: 192kB Flash and 24kB RAM
  • Power Output: 4dBm
  • Sensitivity: -97dBm
  • Maximum Data Rate: 2Mbps
  • Serial Interfaces: ADC, GPIO, I²S, SPI, and UART
  • GPIOs: 10
  • Voltage Supply: 1.7V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package Type: Tape and reel
  • Standard Package: 7,000 units
  • Ideal for: Wireless connectivity and IoT applications

You May Also Be Interested in

Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4354 $50.2390
75+ $1.3446 $100.8450
120+ $1.2992 $155.9040
170+ $1.2083 $205.4110
215+ $1.1629 $250.0235
270+ $1.1175 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess