EN
  • EN
  • DE

SM5021BBH-EL

Part No SM5021BBH-EL
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326762-SM5021BBH-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5021BBH-EL CAD Model

Description

The SM5021BBH-EL is a single-channel, high-side MOSFET driver manufactured by NPC. This device is specifically designed to drive N-channel enhancement-mode MOSFETs in a variety of high-side switching applications. A key feature is the integrated charge pump, which generates the required gate voltage for the MOSFET, thereby simplifying circuit design and reducing the need for external components. To protect the MOSFET, the driver includes under-voltage lockout (UVLO) protection, preventing the MOSFET from operating when the supply voltage is insufficient. Furthermore, the driver boasts fast turn-on and turn-off times, contributing to improved efficiency and reduced power loss during switching.

Applications:

  • Automotive high-side switching applications, such as lighting and solenoid control.
  • Industrial automation systems, including motor control and power distribution.
  • Battery management systems for controlling charge and discharge circuits.
  • Power supplies and DC-DC converters.
  • LED lighting drivers.

Features:

  • Single-channel, high-side N-channel MOSFET driver.
  • Integrated charge pump for generating gate voltage.
  • Under-voltage lockout (UVLO) protection.
  • Fast turn-on and turn-off times.
  • Low quiescent current.
  • Wide operating voltage range.
  • RoHS compliant.

Benefits:

  • Simplified high-side switching design with integrated charge pump, reducing external component count and PCB space.
  • Enhanced MOSFET protection through UVLO, preventing damage due to low supply voltage conditions.
  • Improved energy efficiency with fast switching speeds, minimizing power dissipation during switching transitions.
  • Reliable performance across a wide range of operating voltages.
  • Reduced system cost due to fewer external components and simplified design.

Additional Details:

The SM5021BBH-EL typically operates within a supply voltage range of 4.5V to 18V. It is commonly available in a small surface-mount package such as SOP or MSOP. The datasheet contains detailed electrical characteristics, including switching times, gate drive current, and thermal resistance. Proper PCB layout is crucial for optimal performance, paying particular attention to minimizing parasitic inductance and capacitance. Specific ordering information, including packaging options and environmental compliance details, can be found in the datasheet.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,235+ $0.0936 $115.5960
1,900+ $0.0912 $173.2800
2,635+ $0.0878 $231.3530
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess