EN
  • EN
  • DE

SM8133BB-G-EL

Part No SM8133BB-G-EL
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 327202-SM8133BB-G-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8133BB-G-EL CAD Model

Description

The SM8133BB-G-EL is a System LSI (Large Scale Integration) component manufactured by NPC (Nippon Precision Circuits). Unfortunately, detailed information regarding this specific part number is scarce in publicly accessible resources. Based on its designation, it's likely that this IC integrates multiple functions into a single chip, targeting applications where space and power efficiency are crucial. The suffixes '-G' and '-EL' most likely indicate specific package types, environmental compliance standards, or production batch variations.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Embedded Systems
  • Portable Audio Devices

Features

  • High Integration: Combines multiple functionalities on a single chip.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Digital Signal Processing: May include digital signal processing capabilities for audio or other data.
  • Compact Size: Allows for smaller and more compact designs.

Benefits

  • Reduced Board Space: Minimizes the required PCB area.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Reduces design complexity by integrating multiple functions.
  • Lower Component Count: Integrated design reduces the number of discrete components required.

Additional Details

It is highly probable that the SM8133BB-G-EL incorporates a microcontroller core, memory interfaces (RAM, Flash), and a variety of peripheral interfaces (UART, SPI, I2C). The precise functions and performance characteristics depend on the specific application it's designed for. Due to the lack of a publicly available datasheet, accurate specifications are unavailable. As a system LSI, this component likely offers optimized performance, reduced power consumption, and a compact form factor. Consultation with manufacturer datasheets and application notes is essential for proper implementation and optimal performance. Given its potential application, audio codecs or processing capabilities cannot be ruled out.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,941 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess