EN
  • EN
  • DE

HWD27-10

Part No HWD27-10
Manufacturer NTE
Catalog OEM Parts (F - I)
Description Resistor 1/2W Metal Film Flameproof 0.27 Ohm 5% Axial Lead 10/PACKAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 27 Ω
RoHS Non-Compliant
Win Source Part Number 1001665-HWD27-10
Categories OEM Parts(F-I)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HWD27-10 CAD Model

Description

The HWD27-10 is a Transient Voltage Suppressor (TVS) diode manufactured by NTE Electronics. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications

  • Industrial Control Systems: Protects sensitive circuits from voltage spikes in harsh environments.
  • Telecommunication Equipment: Safeguards communication lines and equipment from lightning strikes and ESD.
  • Power Supplies: Protects downstream components from overvoltage conditions.
  • Automotive Electronics: Provides transient voltage protection in automotive systems.
  • Consumer Electronics: Protects sensitive components in devices like TVs, computers, and mobile phones.

Features

  • Unidirectional TVS Diode: Clamps overvoltages in one direction.
  • High Surge Current Capability: Can withstand large surge currents without damage.
  • Low Clamping Voltage: Provides effective overvoltage protection by limiting the voltage to a safe level.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Compact Size: Allows for easy integration into various circuit designs.

Benefits

  • Protects Sensitive Electronics: Prevents damage to electronic components from voltage transients.
  • Improves System Reliability: Enhances the reliability and lifespan of electronic systems.
  • Reduces Downtime: Minimizes downtime and repair costs associated with transient voltage damage.
  • Easy to Implement: Simple to integrate into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.

Additional Details

The HWD27-10 has a standoff voltage of 10V. The peak pulse power is dependent on the pulse width. Refer to the datasheet for the specific values. It is commonly available in a DO-201 package. The clamping voltage is also a crucial parameter that can be found in the datasheet, as it defines the maximum voltage that will be allowed across the protected circuit during a transient event. It is crucial to consult the datasheet for complete specifications and derating curves to ensure proper application.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess