EN
  • EN
  • DE

NTE74157

Part No NTE74157
Manufacturer NTE
Catalog Custom Parts (N - R)
Description Integrated Circuit TTL Quad 2-to-1-line Data Selector/multiplexer W/non-inverted Outputs 16-lead DiP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Compliant
Win Source Part Number 1152277-NTE74157
Categories Custom Parts
Manufacturer NTE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTE74157 CAD Model

Description

The NTE74157 is a Quad 2-Line to 1-Line Data Selector/Multiplexer. This integrated circuit from NTE Electronics selects one of two 4-bit data sources based on a select input and routes the selected data to the output. It's a versatile component used in digital logic circuits for data routing, multiplexing, and data selection.

Applications

  • Data routing and selection in digital systems
  • Multiplexing data from multiple sources onto a single bus
  • Address decoding
  • Logic function implementation
  • Control systems

Features

  • Quad 2-to-1 multiplexer configuration
  • Separate enable input for each multiplexer
  • Low propagation delay
  • TTL compatible inputs and outputs
  • Wide operating voltage range
  • Available in DIP and SOIC packages

Benefits

  • Simplified data routing: Allows for easy selection and routing of data from multiple sources.
  • Reduced component count: Integrates multiple multiplexers into a single package, saving board space.
  • Improved system performance: Low propagation delay ensures fast data transfer.
  • Flexible system design: Separate enable inputs allow for individual control of each multiplexer.
  • Easy integration: TTL compatibility simplifies interfacing with other logic circuits.

Additional Details

The NTE74157 consists of four independent 2-input multiplexers, each with its own select input and enable input. When the enable input is low, the multiplexer is active and the output reflects the selected input. When the enable input is high, the output is forced to a low state, regardless of the select input. This feature allows for easy disabling of the multiplexer when it is not needed.

The select input determines which of the two data inputs is routed to the output. When the select input is low, the A input is selected. When the select input is high, the B input is selected. The NTE74157 is commonly used in microprocessor systems to multiplex data from multiple memory locations onto a single data bus. It is also used in control systems to select data from different sensors or control signals.

Technical Specifications:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Input Low Voltage: 0.8V (maximum)
  • Input High Voltage: 2.0V (minimum)
  • Output Low Voltage: 0.4V (maximum)
  • Output High Voltage: 2.4V (minimum)
  • Propagation Delay: Typically 15 ns
  • Package Options: DIP, SOIC

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0600 $61.8000
70+ $1.6902 $118.3140
110+ $1.6375 $180.1250
150+ $1.5847 $237.7050
190+ $1.5318 $291.0420
255+ $1.3733 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess