EN
  • EN
  • DE

M29W640GB70ZA6F

Part No M29W640GB70ZA6F
Manufacturer Numonyx B.V
Description 64 Mbit (8Mb x8 or 4Mb x16, Page) 3V supply Flash memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1210300-M29W640GB70ZA6F
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W640GB70ZA6F CAD Model

Description

The M29W640GB70ZA6F is a 64 Mbit (8 Mb x 8 or 4 Mb x 16) non-volatile memory device manufactured by Numonyx B.V. It's a Flash memory device, specifically designed for embedded applications requiring high density and reliable data storage. It is organized as either 8 megabytes of 8 bits or 4 megabytes of 16 bits.

Applications

  • Embedded Systems: Used in a wide range of embedded systems for storing firmware, configuration data, and application code.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and operating system images.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing control programs and data logs.
  • Consumer Electronics: Employed in devices such as set-top boxes, digital TVs, and gaming consoles for storing firmware and application data.
  • Automotive Systems: Used in automotive ECUs (Engine Control Units) and infotainment systems for storing calibration data and software.

Features

  • High Density: 64 Mbit (8 Mb x 8 or 4 Mb x 16) of Flash memory.
  • Page Access Mode: Fast page access mode for quick data transfer.
  • Sector Erase: Ability to erase individual sectors, providing flexibility in memory management.
  • Program and Erase Suspend/Resume: Supports suspend/resume operations for both programming and erasing, allowing for interrupt handling and background tasks.
  • Supply Voltage: Operates at a standard supply voltage, typically 2.7V to 3.6V.
  • Temperature Range: Available in various temperature ranges, including industrial temperature grades for harsh environments.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Fast Access Times: Enables quick data retrieval, improving system performance.
  • Flexible Memory Management: Sector erase capability allows for efficient memory usage.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Cost-Effective Solution: Provides a cost-effective solution for high-density storage requirements.

Additional Details

The M29W640GB70ZA6F features a 70ns access time. It uses a standard parallel interface for easy integration with microcontrollers and processors. The device supports JEDEC standard commands for programming and erasing. It is available in a variety of packages, including TSOP and BGA, to suit different application needs. The device complies with RoHS environmental standards. The device's endurance is rated for a specified number of program/erase cycles, ensuring long-term reliability.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3732 $63.7320
23+ $5.2294 $120.2762
35+ $5.0660 $177.3100
48+ $4.9025 $235.3200
61+ $4.7391 $289.0851
82+ $4.2488 $348.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess