EN
  • EN
  • DE

NAND08GW3B2CN6E

Part No NAND08GW3B2CN6E
Manufacturer Numonyx B.V
Description 4 Gbit, 8 Gbit, 2112 byte/1056 word page multiplane architecture, 1.8 V or 3 V, NAND Flash memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1229359-NAND08GW3B2CN6E
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NAND08GW3B2CN6E CAD Model

Description

The NAND08GW3B2CN6E is an 8 Gigabit (Gb) NAND Flash memory device manufactured by Numonyx (now Micron Technology). It's designed for high-density data storage in various applications, offering a combination of large capacity and fast data access speeds.

Applications

  • Solid State Drives (SSDs)
  • Embedded Systems
  • Mobile Devices (e.g., Smartphones, Tablets)
  • Data Loggers
  • Industrial Control Systems

Features

  • 8Gb (1 Gigabyte) Capacity
  • NAND Flash Technology
  • Single-Level Cell (SLC) or Multi-Level Cell (MLC) Architecture (Confirm from datasheet)
  • Page Size (e.g., 2KB + 64B spare)
  • Fast Program and Erase Times
  • High Endurance (Program/Erase Cycles)
  • Operating Voltage (e.g., 3.3V)
  • Standard NAND Interface

Benefits

  • High-Density Storage: Provides ample storage space for applications requiring large data capacity.
  • Fast Data Access: NAND flash memory offers significantly faster read and write speeds compared to traditional mechanical hard drives.
  • Non-Volatile Memory: Data is retained even when power is removed, ensuring data integrity.
  • Low Power Consumption: Consumes relatively low power, making it suitable for battery-powered devices.
  • Compact Size: The small form factor allows for integration into space-constrained applications.

Additional Details

The NAND08GW3B2CN6E utilizes NAND flash technology, which stores data in cells organized into pages and blocks. The exact architecture (SLC or MLC) affects its performance and endurance characteristics; SLC typically offers higher speed and endurance but lower density compared to MLC. The memory array is divided into blocks that must be erased before being programmed. The endurance of the device is measured by the number of program/erase cycles it can withstand before failure. The NAND interface allows for communication with a host controller using standard protocols. Error Correction Code (ECC) is typically implemented to detect and correct errors that may occur during data storage and retrieval. Consult the official datasheet for specific timing characteristics, voltage requirements, and other critical parameters.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4530 $73.3590
6+ $20.0641 $120.3846
9+ $19.4370 $174.9330
13+ $18.8100 $244.5300
16+ $18.1831 $290.9296
22+ $16.3021 $358.6462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess