The N79E815AS28 is an 8-bit microcontroller manufactured by Nuvoton Technology Corporation. It's part of their NuMicro family and is based on the enhanced 1T 8051 core. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and cost-effectiveness.
Applications:
- Motor control applications
- Home appliances
- Industrial control systems
- Consumer electronics
- Security systems
Features:
- Enhanced 1T 8051 core
- Up to 24 MHz operating frequency
- 16KB Flash memory
- 256B SRAM
- UART, SPI, I2C communication interfaces
- PWM channels
- ADC (Analog-to-Digital Converter)
- Multiple timers and counters
Benefits:
- High performance with the enhanced 1T 8051 core.
- Low power consumption for energy-efficient applications.
- Flexible communication interfaces for easy integration with other devices.
- Integrated ADC for analog signal processing.
- Cost-effective solution for a wide range of embedded applications.
Additional Details:
The N79E815AS28 microcontroller features a versatile set of peripherals, including UART for serial communication, SPI for high-speed data transfer, and I2C for two-wire communication. The integrated PWM channels allow for precise control of motors and other actuators. The ADC enables the microcontroller to interface with analog sensors. With its 16KB of Flash memory, the N79E815AS28 can store a significant amount of code, making it suitable for complex applications. Nuvoton is known for providing comprehensive development tools and resources, including compilers, debuggers, and sample code, to facilitate the development process. It typically operates at 2.5V to 5.5V. The operating temperature range is typically -40°C to 85°C.