EN
  • EN
  • DE

NAU82039VG

Part No NAU82039VG
Manufacturer Nuvoton Technology Corporation of America
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1227+
Reference case BGA
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 733020-NAU82039VG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NAU82039VG CAD Model

Description

The NAU82039VG is a high-performance audio amplifier with integrated digital signal processing (DSP) capabilities, manufactured by Nuvoton Technology Corporation of America. It is designed for use in a wide range of audio applications, delivering high-quality sound and advanced audio processing features.

Applications:

  • Portable Speakers: Enhances audio output quality and loudness.
  • Mobile Devices: Improves audio performance in smartphones and tablets.
  • Headphones: Integrated into headphone amplifiers for superior sound.
  • Automotive Audio Systems: Provides enhanced audio processing in car audio systems.
  • Gaming Devices: Enhances the audio experience in gaming consoles and accessories.

Features:

  • Integrated DSP: Includes digital signal processing capabilities for audio enhancement.
  • High-Efficiency Amplifier: Delivers high output power with low power consumption.
  • Low Noise and Distortion: Ensures clear and high-fidelity audio reproduction.
  • Volume Control: Integrated volume control for easy adjustment.
  • Protection Features: Includes overcurrent, overtemperature, and short-circuit protection.

Benefits:

  • Superior Audio Quality: Delivers clear, high-fidelity sound with enhanced bass and clarity.
  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life.
  • Advanced Audio Processing: Integrated DSP enables various audio enhancement features.
  • Reliable Performance: Protection features ensure robust and reliable operation.
  • Compact Design: Small package size allows for integration into portable devices.

Additional Details:

The NAU82039VG audio amplifier typically supports a wide range of input audio formats and features advanced DSP algorithms for noise reduction, equalization, and dynamic range control. It offers a high signal-to-noise ratio and low total harmonic distortion, ensuring clear and high-fidelity audio reproduction. The amplifier is designed for ease of integration, with a compact package and minimal external components required. It is commonly used in portable audio devices, automotive audio systems, and other applications where high-quality sound and efficient power consumption are essential.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6744 $60.6960
210+ $0.5534 $116.2140
325+ $0.5362 $174.2650
450+ $0.5188 $233.4600
580+ $0.5015 $290.8700
775+ $0.4497 $348.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess