The NPCD379HAKFX is a high-performance integrated circuit (IC) from Nuvoton Technology Corporation of America. It is a 128-pin QFP package IC that is designed to be used in a wide range of applications, including consumer electronics, industrial control, and automotive systems.
The NPCD379HAKFX features a powerful ARM Cortex-M7 processor that is running at a clock speed of up to 400MHz. It also has a large amount of on-chip memory, including 512KB of SRAM and 2MB of flash memory. This makes it ideal for running complex applications and storing large amounts of data.
In addition to its powerful processor and memory, the NPCD379HAKFX also includes a wide range of peripherals, including:
- Two USB 2.0 ports
- Two CAN 2.0 ports
- Two UART ports
- Two SPI ports
- Two I2C ports
- A 12-bit ADC
- A 12-bit DAC
- A 32-bit PWM timer
- A real-time clock
This makes it a very versatile IC that can be used to implement a wide range of features and functionality in a variety of products.
Here are some specific examples of applications where the NPCD379HAKFX can be used:
- Consumer electronics: Smart TVs, set-top boxes, streaming devices, gaming consoles, wearable devices, etc.
- Industrial control: HMI controllers, programmable logic controllers (PLCs), industrial robots, etc.
- Automotive systems: Infotainment systems, driver assistance systems, advanced driver assistance systems (ADAS), etc.
The NPCD379HAKFX is a powerful and versatile IC that can be used to implement a wide range of features and functionality in a variety of products. It is a good choice for designers who are looking for a high-performance IC with a wide range of peripherals.
Here are some additional details about the NPCD379HAKFX:
- Operating voltage: 2.7V to 3.6V
- Operating temperature range: -40°C to +85°C
- Package size: 128-pin QFP (20mm x 20mm)
- RoHS compliant
The NPCD379HAKFX is a valuable addition to the Nuvoton product line, and it offers a wide range of benefits to designers. It is a powerful and versatile IC that can be used to implement a wide range of features and functionality in a variety of products.