EN
  • EN
  • DE

SML-LX0805DRC-TR

Part No SML-LX0805DRC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR SMD / Red LED Indication - Discrete 2V 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 25mcd
Lens Style Rectangle with Flat Top
Lens Size 1.40mm x 1.24mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 650nm
Package / Case 0805 (2012 Metric)
Dimension 2.00mm L x 1.25mm W
Height (Max) 1.20mm
Base Product Number SML-LX0805
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241751-SML-LX0805DRC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX0805DRC-TR CAD Model

Description

The SML-LX0805DRC-TR LED Indication is a red color LED component from Lumex Opto/Components Inc.

  • Manufacturer: Lumex Opto/Components Inc.
  • Product Name: SML-LX0805DRC-TR LED Indication
  • LED Color: Red
  • Mounting Style: Surface Mount Device (SMD)
  • Package: Tape & Reel (TR)
  • Package Quantity: 3,000 units
  • Viewing Angle: 140 degrees
  • Millicandela Rating: 25mcd
  • Forward Voltage (Vf): 2V
  • Test Current: 20mA
  • Peak Wavelength: 650nm
  • Height: 1.20mm
  • Package: 0805 (2012 Metric)
  • Lens Style: Rectangle with a Flat Top
  • Lens Size: 1.40mm x 1.24mm

You May Also Be Interested in

Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Kingbright
Lowest to $0.0982

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess