EN
  • EN
  • DE

NPCE885GA0DX

Part No NPCE885GA0DX
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832732-NPCE885GA0DX
Ultra Librarian 3D Model Ultra Librarian NPCE885GA0DX CAD Model

Description

The NPCE885GA0DX is an embedded controller from Nuvoton Technology Corporation of America. These controllers are commonly used in notebook computers for a variety of functions, including keyboard and touchpad control, fan control, and power management. The NPCE885GA0DX is designed to provide a highly integrated solution, reducing the component count and simplifying the design process.

Applications:

  • Notebook Computers: Primary application, handling keyboard, touchpad, fan, and power management.
  • Laptop Computers: Similar to notebooks, managing essential system functions.
  • Embedded Systems: Controlling peripherals and managing system operations.
  • Industrial Control Systems: I/O management and system control in industrial applications.
  • Motherboards: Used for system management functions.

Features:

  • Embedded Controller: Provides a single-chip solution for various system management tasks.
  • Keyboard Controller: Manages keyboard input and related functions.
  • Touchpad Controller: Controls touchpad input and integrates touchpad functionality.
  • Fan Control: Regulates fan speed based on temperature sensors for thermal management.
  • Power Management: Manages power consumption and distribution within the system.
  • I/O Interface: Provides various I/O interfaces for communication with other system components.

Benefits:

  • High Integration: Reduces the number of discrete components required.
  • Power Efficiency: Optimized power management features for longer battery life.
  • Comprehensive Control: Integrated control of essential system peripherals.
  • Compact Design: Single-chip solution reduces board space requirements.
  • Enhanced System Performance: Efficient management of system resources improves performance.

Additional Details:

The NPCE885GA0DX supports communication with the host system via LPC (Low Pin Count) or eSPI (Enhanced Serial Peripheral Interface). It includes features such as keyboard scanning, touchpad interface, fan control algorithms, and power management circuitry. Detailed technical specifications, including voltage requirements, operating temperatures, and pinout diagrams, can be found in the Nuvoton datasheet for this controller. The internal flash memory allows for custom configurations making the device flexible. The device is designed to meet the specific requirements of embedded systems, offering a balance between performance, power efficiency, and integration.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Advantech Corp
SWITCH SL set USA
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess