EN
  • EN
  • DE

NPCT420AA2YX

Part No NPCT420AA2YX
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832742-NPCT420AA2YX
Ultra Librarian 3D Model Ultra Librarian NPCT420AA2YX CAD Model

Description

The Nuvoton NPCT420AA2YX is an embedded controller designed for various applications, including notebook computers and embedded systems. It integrates a microcontroller core with a range of peripherals, making it a versatile solution for system management, power management, and I/O control.

Applications

  • Notebook computers
  • Embedded systems
  • Motherboard I/O control
  • Power management systems
  • Thermal management systems

Features

  • Embedded microcontroller core
  • Multiple PWM channels for fan control and LED dimming
  • Extensive I/O ports for interfacing with various peripherals
  • SMBus/I2C interfaces for communication with other devices
  • Keyboard controller interface
  • LPC interface for connecting to the system chipset
  • Power management features for reducing power consumption
  • Integrated RTC (Real-Time Clock)
  • Hardware monitoring capabilities (temperature, voltage, fan speed)

Benefits

  • Enhanced system management capabilities
  • Improved power efficiency
  • Flexible I/O control
  • Reduced system cost
  • Simplified system design
  • Improved system reliability through hardware monitoring
  • Precise fan speed control, allowing for thermal optimizations and noise reduction

Additional Details

The NPCT420AA2YX typically communicates with the system chipset via the LPC interface. It monitors system parameters like temperature, voltage, and fan speeds, providing critical information to the system for thermal management and fault detection. Its integrated PWM controllers are commonly used to regulate fan speeds, allowing for dynamic adjustment based on system temperature and workload. The keyboard controller interface provides support for keyboard and mouse input. The SMBus/I2C interfaces enable communication with other smart devices on the motherboard, such as temperature sensors and power management ICs. The NPCT420AA2YX plays a key role in enabling modern notebook features and improving system efficiency.

This embedded controller is commonly found in mobile and desktop platforms, offering a versatile and integrated solution for core system control functions.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,085 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess