EN
  • EN
  • DE

NUC980DK63YC

Part No NUC980DK63YC
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microprocessors
Description IC MPU ARM9 64MB DDR-II MEMORYLQ / ARM926EJ-S Microprocessor IC - 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer Nuvoton Technology Corporation
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
RAM Controllers DDR, DDR2, LPDDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100Mbps (2)
USB USB 2.0 (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features AES, ECC, SHA, TRNG
Case / Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Additional Interfaces CANbus, DMA, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 816-NUC980DK63YC
Standard Package 90
Win Source Part Number 1316661-NUC980DK63YC
Ultra Librarian 3D Model Ultra Librarian NUC980DK63YC CAD Model

Description

The NUC980DK63YC is an integrated circuit (IC) manufactured by Nuvoton Technology Corporation.

  • Core Processor: 32-bit core processor of ARM926EJ-S
  • Speed: 300MHz
  • RAM Controller: DDR, DDR2, LPDDR2
  • Features: graphics acceleration, and LCD display and interface controllers
  • Ethernet Ports: two with a speed of 10/100Mbps
  • USB 2.0 Ports: three
  • Voltage - I/O: 3.3V
  • Security Features: AES, ECC, SHA, and TRNG
  • Additional Interfaces: CANbus, DMA, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, and UART/USART
  • Case/Package: 128-LQFP (14x14)
  • Standard Package: 90
  • Operating Temperature Range: -40°C to 85°C
  • RoHS: ROHS3 compliant

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7459 $58.9836
9+ $12.0992 $108.8928
13+ $11.7211 $152.3743
18+ $11.3430 $204.1740
23+ $10.9649 $252.1927
31+ $9.8306 $304.7486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess