EN
  • EN
  • DE

W55FA9363SDN

Part No W55FA9363SDN
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842187-W55FA9363SDN
Ultra Librarian 3D Model Ultra Librarian W55FA9363SDN CAD Model

Description

The W55FA9363SDN is an ARM9 based embedded microprocessor designed for a wide range of applications requiring high performance and low power consumption. It integrates various peripherals, making it suitable for multimedia and communication applications.

Applications

  • Multimedia Players: For decoding and playback of audio and video files.
  • Industrial Control: Used in programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Devices: Suitable for low-end routers and network adapters.
  • Security Systems: Integrated into surveillance cameras and access control systems.
  • Consumer Electronics: Found in portable media players and handheld devices.

Features

  • ARM926EJ-S Core: High-performance ARM9 processor for efficient execution of complex tasks.
  • Built-in LCD Controller: Supports various LCD panels for display applications.
  • USB Host/Device: Enables connectivity to external USB devices.
  • NAND Flash Controller: Facilitates interfacing with NAND flash memory for storage.
  • SDRAM Controller: Allows connection to SDRAM for fast memory access.
  • Ethernet MAC: Provides network connectivity through Ethernet.
  • UART, SPI, I2C Interfaces: Versatile interfaces for connecting to various peripherals.
  • Low Power Consumption: Optimised for power efficiency in portable applications.

Benefits

  • High Performance: ARM9 core provides sufficient processing power for demanding tasks.
  • Versatile Connectivity: Wide range of interfaces enables integration with various peripherals.
  • Integrated LCD Controller: Reduces system cost and complexity for display applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Offers a balance of performance and price for embedded applications.

Additional Details

The W55FA9363SDN operates at frequencies up to 200MHz and supports a wide range of operating voltages. It includes a rich set of peripherals such as timers, PWM controllers, and ADC/DAC converters. The chip has a NAND flash controller that can support up to 2GB NAND flash. The built-in LCD controller can support TFT LCD panels with resolutions up to 800x480. With multiple connectivity options like USB, Ethernet, and UART, this processor provides a complete solution for various embedded systems.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess