EN
  • EN
  • DE

W78E51CP-40

Part No W78E51CP-40
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104464-W78E51CP-40
Categories OEM Parts(T-Z)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W78E51CP-40 CAD Model

Description

The W78E51CP-40 is a microcontroller based on the 8051 architecture manufactured by Nuvoton Technology Corporation of America (formerly Winbond). It's designed for various embedded control applications where a cost-effective and reliable solution is required. The microcontroller integrates essential peripherals, making it suitable for a wide array of applications.

Applications

  • Industrial Control Systems
  • Consumer Electronics
  • Motor Control
  • Security Systems
  • Instrumentation and Measurement

Features

  • 8051 Core: Employs the industry-standard 8051 instruction set.
  • Flash Memory: Integrated Flash memory for program storage.
  • SRAM: On-chip SRAM for data storage and manipulation.
  • Timers/Counters: Multiple timers and counters for timing control and event counting.
  • Serial Communication: UART interface for serial communication.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Interrupt Controller: Vectored interrupt controller for handling internal and external interrupt sources.

Benefits

  • Easy Programming: The 8051 architecture is well-documented and supported by many development tools, making it relatively easy to program.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Versatile: Suitable for a broad spectrum of applications because of its integrated peripherals and I/O capabilities.
  • Reliable: Nuvoton's manufacturing processes contribute to reliable performance.
  • Compact Footprint: Available in various package options, including DIP and PLCC, for diverse application needs.

Additional Details

The W78E51CP-40 typically operates at 40 MHz, with varying operating voltages depending on the specific version (typically 5V or 3.3V). The amount of Flash memory and SRAM varies, so consult the datasheet. It is crucial to refer to the Nuvoton datasheet for detailed specifications, including electrical characteristics, pinout, timing diagrams, and programming procedures. In-system programming (ISP) capability allows for program updates without removing the microcontroller from the circuit. Proper decoupling capacitors are necessary for stable power supply. The microcontroller's interrupt system allows for efficient handling of external events and peripheral interrupts. External memory interfaces may be available, allowing expansion beyond the internal memory limits. Carefully consider thermal management, especially when operating at higher clock speeds and ambient temperatures. Consult Nuvoton's documentation for complete and accurate information.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess