EN
  • EN
  • DE

W83627THG-AS

Part No W83627THG-AS
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410215-W83627THG-AS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83627THG-AS CAD Model

Description

The W83627THG-AS is a highly integrated Super I/O chip manufactured by Nuvoton Technology Corporation of America. This chip is designed to provide essential input/output functions for desktop and embedded systems, contributing to system management, hardware monitoring, and legacy peripheral support.

Applications

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Motherboards
  • Legacy System Integration

Features

  • Super I/O Functionality: Integrates common I/O interfaces, including serial ports, parallel ports, and floppy disk controller, reducing the number of discrete components required on the motherboard.
  • Hardware Monitoring: Provides real-time monitoring of system voltages, fan speeds, and temperatures, allowing for proactive system management and failure prevention.
  • Fan Control: Offers flexible fan control options, enabling optimized cooling performance and reduced noise levels.
  • Legacy Peripheral Support: Includes support for legacy peripherals like floppy drives and serial/parallel ports, ensuring compatibility with older hardware and software.
  • Serial Ports: Features multiple serial ports (UARTs) for communication with serial devices such as modems, printers, and other peripherals.
  • Parallel Port: Supports a standard parallel port for connecting printers and other parallel devices.
  • Floppy Disk Controller: Includes a floppy disk controller for reading and writing data to floppy disks.
  • Keyboard and Mouse Interface: Integrates keyboard and mouse interface.
  • Power Management: Supports various power management features, enabling efficient power consumption and reduced energy costs.

Benefits

  • Reduced System Cost: By integrating multiple I/O functions into a single chip, the W83627THG-AS helps reduce the overall system cost.
  • Improved System Reliability: Hardware monitoring capabilities enable proactive system management and failure prevention, improving system reliability.
  • Optimized Cooling Performance: Flexible fan control options allow for optimized cooling performance and reduced noise levels.
  • Legacy Compatibility: Support for legacy peripherals ensures compatibility with older hardware and software.
  • Simplified System Design: Integration of multiple I/O functions simplifies system design and reduces the number of components required on the motherboard.

Additional Details

The W83627THG-AS typically communicates with the system’s chipset via the LPC (Low Pin Count) bus. It requires appropriate driver support to function correctly within the operating system. The chip's configuration is often handled through the system BIOS. Detailed technical specifications, including voltage requirements, operating temperatures, and pinout diagrams, are available in the official datasheet provided by Nuvoton.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess