Products specifications Report Issue?

Manufacturer NVIDIA
Win Source Part Number 294983-RIVATNT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RIVATNT CAD Model

Description

The NVIDIA RIVA TNT (TwiN Texel) is a high-performance 2D, 3D, and video accelerator for desktop personal computers. Building on the success of the RIVA 128, the RIVA TNT significantly improves 3D rendering capabilities and adds enhanced features, making it a popular choice for gamers and demanding users.

Applications:

  • Gaming: Designed for playing demanding 3D games of the era, providing improved frame rates and visual quality.
  • CAD and 3D Modeling: Suitable for basic 3D modeling and CAD applications, offering a performance boost over previous-generation cards.
  • Multimedia Applications: Enhances video playback and editing capabilities.
  • General Desktop Use: Improves the overall responsiveness and visual experience of the operating system and applications.

Features:

  • Twin Texel Pipeline: The “TNT” in the name refers to the card's ability to process two texels per clock cycle, doubling the texture fill rate compared to the RIVA 128.
  • 16MB SDRAM: Offers ample memory for storing textures and other graphical data.
  • AGP 2X Support: Allows for faster data transfer between the graphics card and the system memory.
  • Direct3D 6 and OpenGL 1.1 Support: Ensures compatibility with a wide range of 3D games and applications.
  • Integrated 230 MHz RAMDAC: Supports high refresh rates and resolutions for a crisp and clear display.

Benefits:

  • Improved Gaming Performance: Experience significantly smoother and more detailed 3D gaming compared to older graphics cards.
  • Enhanced Visual Quality: Enjoy richer and more realistic graphics in games and other applications.
  • Increased Productivity: Experience faster and more responsive performance in demanding applications.
  • Better Multimedia Playback: Enjoy smoother and more detailed video playback.
  • Compatibility: Supports a wide range of software and operating systems.

Additional Details:

The RIVA TNT typically operates with a core clock speed of around 90 MHz. It supports resolutions up to 1600x1200 with high refresh rates. The increased texture fill rate and memory bandwidth make it a substantial upgrade over the RIVA 128. The RIVA TNT was a key competitor to the ATI Rage Pro and S3 Virge series. Its strong performance and features helped solidify NVIDIA's position as a leading graphics card manufacturer. The card uses a 0.25 micron manufacturing process. It also featured support for trilinear filtering and specular highlighting which further enhanced visual quality in games and applications. The NVIDIA RIVA TNT was a popular and influential graphics card that helped to push the boundaries of 3D graphics on the PC.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for QG80003ES2
Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9840#57
Qualcomm
Need more? Email Us
ECAD model for Q53121-3S2
Nortel Networks
Need more? Email Us
ECAD model for Q1000BS5
Broadcom Limited
Need more? Email Us
ECAD model for QFBT-1548Z
Intel
Need more? Email Us
ECAD model for QG5000P3 SL9LU
Bel Power Solutions
Need more? Email Us
ECAD model for QES050ZD-ANT
Broadcom Limited
Lowest to $1.8278
ECAD model for QALM-9005-TR1G
Coilcraft
Lowest to $4.8502
ECAD model for Q4470-C

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention