Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 700mV at 125mA, 1A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 1A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP30
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267428-TIP30
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP30 CAD Model

Description

The ON Semiconductor TIP30 is a versatile and reliable power transistor that is designed to meet a wide range of application requirements. This PNP epitaxial silicon transistor is primarily used for amplification and switching purposes across various electronic circuits. It is widely appreciated for its high power dissipation and low saturation voltage, making it an excellent choice for audio amplifiers, power regulators, and switching applications that require moderate power handling capabilities.

Key Features

  • Voltage Capabilities: The TIP30 boasts a collector-emitter voltage (VCEO) of -40V, ensuring it can handle a significant voltage without breakdown.
  • Current Handling: With a continuous collector current (IC) of -1A, it can drive moderate loads efficiently.
  • Power Dissipation: A power dissipation of 40W allows the TIP30 to manage a substantial amount of energy without overheating.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 3MHz, which is suitable for high-speed switching applications.
  • Complementary NPN Type: The TIP30 is complemented by the TIP29 series, which provides designers with flexibility in creating push-pull configurations.

Applications

The TIP30 is commonly used in a variety of applications, including:

  • Linear amplification and switching
  • Audio power amplifiers
  • Power regulators and converters
  • Driver stages in high-fidelity amplifiers and audio equipment
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TIP30 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Each unit undergoes rigorous testing to guarantee it meets the specified parameters and can withstand the demands of various operating conditions.

Environmental Compliance

The TIP30 transistor is compliant with RoHS (Restriction of Hazardous Substances), reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the use of certain hazardous materials in the manufacturing of the TIP30 is restricted, making it a safer choice for both consumers and the environment.

You May Also Be Interested in

ON Semiconductor
COMPLEMENTARY SILICON POWER DARLINGTONS 5.0 A, 100 V, 30 W
Lowest to $0.9206
ECAD model for MJF122G
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
ON Semiconductor
Trans GP BJT NPN 230V 15A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 230V 15A TO247
Lowest to $2.9324
ECAD model for MJW3281AG
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP
STMicroelectronics
Trans Darlington NPN 80V 10A 150000mW 3-Pin(2+Tab) TO-3 Bag / TRANS NPN DARL 80V 10A TO-3
Need more? Email Us
ECAD model for MJ3001
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
ON Semiconductor
NPN SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS NPN MED PWR 30V 2A TO-237
Need more? Email Us
ECAD model for 2N6714

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
520+ $0.1935 $100.6200
800+ $0.1875 $150.0000
1,105+ $0.1814 $200.4470
1,430+ $0.1754 $250.8220
1,910+ $0.1572 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,281 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention