The 1PS70SB16.115 is a high-performance, small signal Schottky diode manufactured by NXP Semiconductors, a leader in the electronic components industry. This diode is designed for applications requiring fast switching and low forward voltage drop. It is particularly well-suited for high-frequency rectification and voltage clamping applications, where efficiency and reliability are of utmost importance.
Key Features
- Low Forward Voltage: The 1PS70SB16.115 boasts a low forward voltage, which enhances the overall efficiency of the circuit in which it is used by minimizing power loss during the conduction phase.
- Fast Switching Speed: With its fast switching capability, this diode is ideal for high-speed switching applications, ensuring minimal signal delay and high-frequency performance.
- Surface-Mount Package: The diode comes in a compact SOD323 (SC-76) surface-mount package, which is ideal for space-constrained applications and allows for efficient automated assembly.
- High Reliability: NXP's commitment to quality ensures that the 1PS70SB16.115 diode provides stable performance and a long operational lifespan, making it a reliable choice for critical applications.
- Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.
Applications
The versatility of the 1PS70SB16.115 makes it suitable for a wide range of applications, including:
- High-frequency rectification in power supplies
- Voltage clamping and protection circuits
- Signal demodulation
- Switching power supplies
- DC-DC converters
- Reverse polarity protection
Technical Specifications
Parameter
Value
Package
SOD323 (SC-76)
Maximum Forward Voltage
390 mV @ 1 mA
Maximum Reverse Current
15 µA @ 25 V
Maximum Continuous Forward Current
200 mA
Operating Temperature Range
-65°C to +125°C
For more detailed information about the 1PS70SB16.115 Schottky diode, please refer to the official datasheet provided by NXP Semiconductors.