EN
  • EN
  • DE
  • IT

1PS79SB30

Part No 1PS79SB30
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Schottky barrier diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1122224-1PS79SB30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS79SB30 CAD Model

Description

The 1PS79SB30 is a high-performance Schottky diode from NXP Semiconductors, renowned for its low forward voltage drop and high efficiency. This diode is designed to meet the rigorous demands of modern electronic circuits, providing a reliable solution for applications requiring fast switching and low power loss.

Key Features

  • Low Forward Voltage: The 1PS79SB30 boasts a very low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Switching Speed: Its fast switching capability ensures that the diode can handle high-frequency operations, which is essential for power regulation in complex circuits.
  • Small Package: Encased in a small SOD323 (SC-76) surface-mounted package, the 1PS79SB30 is ideal for space-constrained applications.
  • Low Capacitance: With its low diode capacitance, this diode is suitable for high-speed switching and RF applications, where maintaining signal integrity is crucial.
  • Reverse Leakage Current: It features a low reverse leakage current that enhances the overall performance of the device, particularly in high-temperature environments.

Applications

The versatility of the 1PS79SB30 Schottky diode makes it suitable for a wide range of applications, including:

  • Power management modules
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low-voltage rectification
  • High-speed switching circuits
  • RF applications

Electrical Characteristics

With a continuous reverse voltage of 30V and a forward current of up to 1A, the 1PS79SB30 is capable of handling moderate power levels. The product's typical forward voltage is 0.37V at IF = 1A, which allows for efficient operation in various circuit topologies.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The 1PS79SB30 is manufactured with stringent quality control processes, ensuring reliability and performance consistency for every unit shipped.

Conclusion

The 1PS79SB30 Schottky diode from NXP is an excellent choice for designers looking for a compact, efficient, and reliable diode capable of high-speed switching and low forward voltage operation. Its electrical characteristics and small form factor make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

AKM Semiconductor Inc.
LOW POWER 192KHZ DIGITAL AUDIO RECEIVER | IC AUDIO RECEIVER 24VSOP
Lowest to $3.6203
Advanced Micro Devices
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 3.3V 300MA 6LFCSP
Need more? Email Us
ON Semiconductor
Octal Buffer/Line Driver with 25Ω Series Resistors in Outputs | IC BUF NON-INVERT 5.5V 20DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-Voltage Amp, High-Voltage Switching
Need more? Email Us
National Semiconductor (TI)
Dual 4-Line to 1-Line Data Selectors/Multiplexers
Need more? Email Us
Texas Instruments
2.2V, 12-Bit, 4-Channel, microPOWER™ ANALOG-TO-DIGITAL CONVERTER WITH I2C INTERFACE | IC ADC 12BIT I2C 100KSPS 16WQFN
Lowest to $1.9887
National Semiconductor (TI)
13-INPUT NAND GATE
Need more? Email Us
NXP / Nexperia
Octal D-type flip-flop with reset; positive-edge trigger
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0666 $50.2830
1,605+ $0.0624 $100.1520
2,490+ $0.0603 $150.1470
3,570+ $0.0561 $200.2770
4,640+ $0.0539 $250.0960
5,795+ $0.0518 $300.1810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890,000 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess