EN
  • EN
  • DE

23Z109SM-T

Part No 23Z109SM-T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Common Mode Chokes Array 10 7.5uH 24dB 0.2Ohm DCR SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 151727-23Z109SM-T
Popularity Low
Supply and Demand Status Limited
Family Name 23Z109SM
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 23Z109SM-T CAD Model

Description

The 23Z109SM-T is a state-of-the-art semiconductor device manufactured by NXP, a leader in the electronics industry. This product is designed to cater to the needs of advanced electronic systems, offering high performance and reliability in a compact package. It is an ideal choice for designers and engineers looking to enhance their applications with cutting-edge technology.

Key Features

  • High Precision: The 23Z109SM-T is built for accuracy, ensuring precise operation in critical applications.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power, making it suitable for battery-powered or energy-sensitive designs.
  • Durability: NXP's commitment to quality means that the 23Z109SM-T is robust and designed to withstand harsh operating conditions, ensuring a long operational lifespan.
  • Compact Form Factor: The small footprint of the device allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the 23Z109SM-T allows it to be used across a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The 23Z109SM-T boasts an impressive set of technical specifications that make it a top choice for various applications. These specifications include:

Parameter Value
Operating Temperature -40°C to +85°C
Package Type Surface Mount
Quality Grade Automotive, Industrial
Compliance RoHS, Lead-Free

Ordering Information

To order the 23Z109SM-T or to request samples, please visit NXP's official website or contact an authorized distributor. Ensure you reference the correct product code to avoid any discrepancies in your order.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Bosch Sensortec
Need more? Email Us
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess