The 27HC641-45FA is a high-performance integrated circuit from NXP, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's extensive range of semiconductor components that are renowned for their reliability and cutting-edge technology.
Key Features
- High-Speed Operation: The 27HC641-45FA is designed for rapid data processing, enabling devices to operate with enhanced efficiency and speed. Its fast access time makes it suitable for high-speed computing applications.
- Large Storage Capacity: With a substantial memory size, this product is ideal for applications requiring a significant amount of data storage without compromising on performance.
- Low Power Consumption: Energy efficiency is a hallmark of the 27HC641-45FA, making it an excellent choice for portable and battery-operated devices where power conservation is critical.
- Durable Design: Built to withstand harsh conditions, this integrated circuit maintains its functionality across a wide range of temperatures, ensuring reliable performance in various environments.
- Compatibility: The 27HC641-45FA is designed to be compatible with a broad range of microprocessors and is easy to integrate into existing systems, simplifying the design and development process.
Applications
The versatility of the 27HC641-45FA makes it suitable for a diverse array of applications, including:
- Advanced Computing Systems
- High-Speed Data Acquisition
- Automotive Electronics
- Industrial Control Systems
- Telecommunications Infrastructure
Technical Specifications
Parameter
Value
Access Time
45ns
Memory Size
Varies
Operating Temperature Range
-40°C to +85°C
Package Type
FA (Specific package details needed)
Power Supply Voltage
Typical values (e.g., 5V)
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit NXP's official website or contact their local NXP sales office.