EN
  • EN
  • DE

TS5A2053DCUT

Part No TS5A2053DCUT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Texas Instruments
Win Source Part Number 395943-TS5A2053DCUT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A2053DCUT CAD Model

Description

The TS5A2053DCUT is a state-of-the-art analog switch designed by Texas Instruments, renowned for its precision and reliability in the electronics industry. This single-pole double-throw (SPDT) switch is a part of the wider TS5A family of analog devices, which are well-suited for a variety of applications, ranging from consumer electronics to medical devices.

Key Features

  • Low On-Resistance: The TS5A2053DCUT boasts a low on-resistance of typically 0.5 ohms, which is crucial for maintaining signal integrity and reducing power loss through the switch.
  • Wide Operating Voltage Range: This device operates over a broad voltage range of 2.3 V to 5.5 V, making it versatile for various circuit designs and compatible with many logic levels.
  • Single Supply Operation: Its ability to operate from a single power supply simplifies circuit design and minimizes component count, which is beneficial for space-constrained applications.
  • Bidirectional Signal Flow: The bidirectional nature of the switch allows signals to flow in both directions through the switch, providing flexibility in routing signals within a circuit.
  • Low Power Consumption: With its design optimized for low power consumption, the TS5A2053DCUT is an excellent choice for battery-powered devices, where power efficiency is paramount.

Applications

The TS5A2053DCUT is ideal for multiple applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Electronics
  • Medical Equipment

Package and Quality

The device comes packaged in an ultra-small, lead-free 6-pin SOT-23 package, which is designed to save space on PCBs. Texas Instruments ensures that the TS5A2053DCUT meets the highest quality standards, with rigorous testing and quality control measures in place to guarantee performance and durability across its operational lifespan.

For engineers and designers looking for a reliable and efficient analog switch, the TS5A2053DCUT from Texas Instruments is a top-tier choice that combines performance with practicality.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9337 $51.3535
135+ $0.7662 $103.4370
205+ $0.7422 $152.1510
280+ $0.7183 $201.1240
365+ $0.6943 $253.4195
485+ $0.6225 $301.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess