EN
  • EN
  • DE

2N7002BKM

Part No 2N7002BKM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 60 V, 450 mA N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1124223-2N7002BKM
Manufacturer Homepage www.nxp.com
Family Name 2N7002BKM
Introduction Date June 15, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002BKM CAD Model

Description

Introducing the 2N7002BKM MOSFET from NXP Semiconductors

The 2N7002BKM is a high-performance, small-signal N-channel field-effect transistor (FET) from the renowned semiconductor manufacturer, NXP Semiconductors. This compact and efficient MOSFET is designed to meet the rigorous demands of a wide range of electronic applications, offering designers a versatile solution for their circuitry needs.

Key Features

  • Device Type: N-channel enhancement-mode MOSFET
  • Package: SOT-883B, a small and surface-mountable form factor ideal for space-constrained applications
  • Drain-Source Voltage (V<sub>DS): 60V, providing a good margin for varied operating conditions
  • Continuous Drain Current (I<sub>D): 300 mA, suitable for handling moderate levels of current
  • Gate-Source Voltage (V<sub>GS): ±20V, ensuring robust gate control within a wide voltage range
  • R<sub>DS(on): Low on-state resistance, which translates to higher efficiency and reduced power losses
  • Fast Switching Speed: Capable of operating at high frequencies, making it ideal for switching applications
  • ESD Protection: Integrated electrostatic discharge protection for enhanced reliability and longevity

Applications

The 2N7002BKM MOSFET is well-suited for a variety of applications, including:

  • Power management circuits
  • Load switch applications
  • DC/DC converters
  • Motor control systems
  • Portable electronic devices
  • High-speed switching circuits

Reliability and Performance

With NXP's commitment to quality, the 2N7002BKM is manufactured to the highest standards, ensuring reliable performance even under challenging conditions. Its robust design is complemented by the inclusion of ESD protection, safeguarding the device from potential damage caused by electrostatic discharges during handling and operation.

Whether you're designing power-efficient portable devices or robust industrial control systems, the 2N7002BKM offers a blend of performance, efficiency, and miniaturization. It is an excellent choice for engineers looking to optimize their designs without compromising on quality or functionality.

For detailed specifications and application notes, visit the NXP Semiconductors website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0320 $50.0800
3,805+ $0.0263 $100.0715
5,885+ $0.0255 $150.0675
8,100+ $0.0247 $200.0700
10,505+ $0.0238 $250.0190
14,020+ $0.0214 $300.0280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess