EN
  • EN
  • DE

2PB709BSL,215

Part No 2PB709BSL,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NEXPERIA 2PB709 - SMALL SIGNAL B  /  Bipolar (BJT) Transistor PNP 50 V 200 mA 200MHz 250 mW Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP Semiconductors
Series Automotive, AEC-Q101
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 210 @ 2mA, 10V
Power - Max 250 mW
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-2PB709BSL,215-954
Standard Package 1
Win Source Part Number 1036465-2PB709BSL,215
Ultra Librarian 3D Model Ultra Librarian 2PB709BSL,215 CAD Model

Description

The 2PB709BSL,215 is a cutting-edge semiconductor product from NXP Semiconductors, a leading technology company known for its innovative contributions to the electronics industry. This product is a testament to NXP's commitment to providing high-performance components for a wide range of applications.

Key Features

  • Transistor Type: The 2PB709BSL,215 is a PNP bipolar junction transistor (BJT), which is suitable for amplification and switching applications.
  • High Current Gain: It boasts a high current gain (hFE), which ensures efficient current amplification in electronic circuits.
  • Low Voltage Operation: Designed to operate at low voltages, this transistor is ideal for portable and battery-powered devices, offering energy-efficient performance.
  • Surface-Mount Device (SMD): As an SMD component, the 2PB709BSL,215 is suitable for automated PCB assembly processes, contributing to a more streamlined manufacturing workflow.
  • Package: It comes in a small SOT23 package, which is space-saving and perfect for compact electronic designs.

Applications

The versatility of the 2PB709BSL,215 makes it an excellent choice for various applications, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Driver Stages in Amplifiers
  • Switching Circuits

Product Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 50V Collector-Base Voltage (VCBO) 50V Emitter-Base Voltage (VEBO) 5V Collector Current (IC) 100mA Power Dissipation (Pd) 250mW

In conclusion, the 2PB709BSL,215 from NXP is a highly reliable and efficient PNP transistor that offers a combination of low voltage operation, high current gain, and a compact SOT23 package. It is an ideal component for designers looking to create sophisticated electronic systems with stringent space and power requirements.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess