EN
  • EN
  • DE

2PB710AS

Part No 2PB710AS
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description PNP general purpose transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1124301-2PB710AS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PB710AS CAD Model

Description

The NXP 2PB710AS is a high-performance bipolar junction transistor (BJT) designed for a wide range of applications. Renowned for its reliability and efficiency, this PNP transistor is a staple in the electronics industry, suitable for amplification and switching purposes in both commercial and industrial settings.

Key Features

  • Low Voltage Operation: The 2PB710AS is optimized for low voltage operations, making it ideal for use in low power circuits.
  • High Current Gain: It boasts a high current gain (hFE), which ensures efficient current amplification in various electronic applications.
  • Fast Switching Times: With its fast switching capabilities, the 2PB710AS can handle applications requiring quick transitions between on and off states.
  • Low Saturation Voltage: The low VCE(sat) minimizes power loss and improves overall efficiency in saturation mode operations.
  • Robustness: Manufactured by NXP, a leader in semiconductor solutions, the 2PB710AS is built to withstand demanding conditions while maintaining performance integrity.

Applications

The versatility of the 2PB710AS allows it to be used in a variety of applications, including but not limited to:

  • Audio Amplifiers: Its high gain and low noise characteristics make it suitable for audio signal amplification.
  • Signal Processing: Ideal for processing analog signals in communication devices.
  • Power Management: Can be used in voltage regulators and power supply circuits.
  • Switching Circuits: Suitable for use in switches that require fast response times.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 45 V
Collector Current (IC) 100 mA
Power Dissipation (PD) 500 mW
DC Current Gain (hFE) 200 - 600

Whether you're designing a new audio system, creating a robust power management circuit, or integrating a reliable switch into your product, the NXP 2PB710AS offers the performance and quality you need to ensure your project's success.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Texas Instruments
Lowest to $12.6416
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8907 $59.4535
12+ $9.7563 $117.0756
19+ $9.4514 $179.5766
26+ $9.1464 $237.8064
33+ $8.8415 $291.7695
44+ $7.9268 $348.7792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess