EN
  • EN
  • DE

2PC4617RJ,115

Part No 2PC4617RJ,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 50 V
Collector Emitter Voltage (VCEO) 50 V
Max Collector Current 100 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 250 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 969625-2PC4617RJ,115
Categories RF Transistors(BJT)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2PC4617RJ,115 CAD Model

Description

The 2PC4617RJ,115 is a high-quality NPN general-purpose transistor manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile component is designed to meet the requirements of a wide range of electronic applications, making it a go-to choice for designers and engineers looking for reliability and performance.

Key Features

  • Transistor Type: The 2PC4617RJ,115 is an NPN transistor, which is typically used for amplifying or switching electronic signals in various circuits.
  • Package: This transistor comes in a small SOT-23 plastic package, which is ideal for space-constrained applications and provides a compact solution for electronic designs.
  • High Collector-Emitter Voltage: With a maximum collector-emitter voltage (Vceo) of 50V, it can handle moderate voltage applications with ease.
  • Collector Current: It supports a continuous collector current (Ic) of 150 mA, suitable for driving small loads in electronic circuits.
  • Power Dissipation: The 2PC4617RJ,115 has a power dissipation of 250 mW, ensuring it can manage a fair amount of power without overheating.
  • DC Current Gain: It features a high DC current gain (hFE), which is a measure of the transistor's ability to amplify a signal. This makes it highly effective for a variety of amplification applications.
  • Transition Frequency: With a transition frequency (fT) of 100 MHz, this transistor is suitable for applications that require fast switching and signal processing.

Applications

The 2PC4617RJ,115 is used in a variety of electronic circuits and can be found in:

  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • General-purpose switching and amplification

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 2PC4617RJ,115 is no exception. It is built to the highest standards, ensuring consistent performance and reliability for your electronic projects. Whether you're working on a DIY project or developing a commercial product, this transistor is an excellent choice for a wide range of applications.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess