The 49MC156C010KOASFT is a high-quality capacitor manufactured by NXP Semiconductors, a leader in the electronics industry. This component is a surface-mount, multi-layer ceramic capacitor (MLCC) that offers a capacitance value of 15 microfarads (μF) with a voltage rating of 10 volts. It is designed to provide stable electrical characteristics, making it an ideal choice for a wide range of applications.
Key Features
- Capacitance: 15μF
- Voltage Rating: 10V
- Package: Surface-mount technology (SMT) for easy integration into PCBs.
- Temperature Stability: Provides reliable performance over a wide temperature range.
- Tolerance: Precision tolerance ensures consistent performance.
- Dielectric Material: Made with high-quality dielectric materials for excellent electrical characteristics.
Applications
The 49MC156C010KOASFT capacitor is versatile and can be used in various electronic circuits. It is particularly suited for applications that require a compact, reliable energy storage or filtering solution. Typical applications include:
- Power supply circuits
- Consumer electronics
- Telecommunications equipment
- Automotive electronics
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 49MC156C010KOASFT capacitor has undergone rigorous testing to ensure it meets these standards. It is constructed with durable materials that can withstand the stresses of everyday use, ensuring a long operational lifespan for the product.
Environmental Compliance
In line with NXP's dedication to environmental responsibility, the 49MC156C010KOASFT capacitor is RoHS compliant, meaning it is free from hazardous substances like lead, mercury, and cadmium. This makes it not only a reliable choice for your electronic needs but also a more environmentally friendly component.