EN
  • EN
  • DE

71LVC14AD

Part No 71LVC14AD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164300-71LVC14AD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71LVC14AD CAD Model

Description

Product Overview: NXP 71LVC14AD

The NXP 71LVC14AD is a high-performance, hex inverting Schmitt-trigger with 5V tolerant input/outputs in a 14-pin SOIC package. Designed for use in systems that interface with both 3.3V and 5V supply levels, this device is perfect for a broad range of applications, including signal conditioning, level translation, and logic circuitry. The advanced silicon-gate CMOS technology ensures that the 71LVC14AD provides robust performance with low power consumption.

Key Features

  • Logic Type: The device features six inverting Schmitt triggers, providing a stable output even with noisy input signals, which is essential for digital systems experiencing signal integrity issues.
  • Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 3.6V, with 5V tolerant inputs that allow direct interfacing with higher voltage logic levels without the need for external components.
  • High-Speed Operation: The 71LVC14AD offers high-speed performance with a propagation delay typically less than 8.5ns at 3.3V, ensuring quick response times for critical applications.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Output Drive Capability: It can drive up to 24mA at the output, allowing it to control a variety of peripheral components.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable operation in a wide range of environmental conditions.
  • Package: The small-footprint 14-pin SOIC package is suitable for space-constrained applications while providing ease of integration into existing designs.

Applications

The versatile nature of the NXP 71LVC14AD makes it suitable for a multitude of applications, including:

  • Wave shaping or noise filtering for digital signals
  • Level translation between different logic levels
  • Interface circuitry for microcontrollers
  • Signal processing in communication systems
  • Control logic in consumer electronics

With its combination of features, the NXP 71LVC14AD is a reliable and efficient solution for designers looking to enhance the performance and stability of their digital systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Coilcraft
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Wurth Electronics Inc
Lowest to $1.1304
Intersil
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess