The LTC1272-8ACSW is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This ADC is well-suited for applications requiring a high degree of precision and speed, such as data acquisition systems, medical instruments, and industrial control systems.
Key Features
- Resolution: The LTC1272-8ACSW offers a 12-bit resolution, providing fine detail in the digital representation of analog signals.
- Sampling Rate: With a fast sampling rate, this ADC can handle up to 1.25 million samples per second, making it ideal for capturing rapidly changing signals.
- Input Range: The device features a ±10V input range, accommodating a wide variety of signal amplitudes.
- Interface: It includes a user-friendly, parallel interface that facilitates easy connection to microprocessors and digital systems.
- Power Consumption: The LTC1272-8ACSW is designed for low power consumption, drawing just 175mW from a ±15V supply, which is beneficial for power-sensitive applications.
- Package: This ADC comes in a 24-pin SW package, which helps in saving space on the printed circuit board (PCB).
Performance and Reliability
The LTC1272-8ACSW is engineered to deliver high accuracy and linearity, with a no missing codes performance over temperature. Its robust design ensures reliable operation even in harsh environments, making it a dependable choice for mission-critical applications.
Applications
Due to its high-speed and precision characteristics, the LTC1272-8ACSW is well-suited for a variety of applications, including:
- High-speed data acquisition
- Medical imaging systems
- Industrial process control
- Instrumentation
- Automatic test equipment
Conclusion
The LTC1272-8ACSW from Linear Technology is a versatile, high-speed 12-bit ADC that offers excellent performance and low power consumption. Its wide input range and fast sampling rate make it a perfect solution for a broad spectrum of precision analog-to-digital conversion applications.