EN
  • EN
  • DE

LA6358NL

Part No LA6358NL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74190-LA6358NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6358NL CAD Model

Description

ON Semiconductor LA6358NL Operational Amplifiers

The LA6358NL is a high-performance dual operational amplifier offered by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of applications including audio, control systems, and sensor amplification, thanks to its excellent power-to-performance ratio.

The LA6358NL operational amplifiers are characterized by low noise levels, which make them ideal for audio pre-amplification and other applications where signal integrity is paramount. With a typical low noise figure, these op-amps can handle delicate signals without introducing significant distortion or unwanted noise.

Featuring a high slew rate, the LA6358NL ensures a wide bandwidth and fast response times, which is critical for high-speed signal processing applications. This makes it suitable for use in filters, amplifiers, and other circuits that require rapid changes in output levels in response to changes in input signals.

These operational amplifiers are designed with a low input bias current, which minimizes the current draw on the input source. This is particularly useful in battery-powered devices or any application where power conservation is a concern. The LA6358NL also offers a wide supply voltage range, allowing for flexible implementation in various circuit designs without the need for additional voltage regulation components.

The LA6358NL comes in a dual-in-line package, which is convenient for standard PCB layouts and is compatible with a variety of socket and mounting options. This dual op-amp configuration allows for compact circuit designs, reducing the overall footprint of the application.

ON Semiconductor's commitment to quality ensures that the LA6358NL operational amplifiers are reliable and durable, capable of withstanding the rigors of industrial and commercial environments. Whether you're designing a high-fidelity audio system, a precise sensor interface, or a robust control mechanism, the LA6358NL from ON Semiconductor is a versatile choice that offers both performance and reliability.

For further details and specifications, engineers and designers are encouraged to consult the datasheet and technical resources provided by ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
STMicroelectronics
Lowest to $9.7932
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $10.3783
ON Semiconductor
Lowest to $0.0173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3019 $59.8494
62+ $1.8884 $117.0808
95+ $1.8295 $173.8025
131+ $1.7706 $231.9486
169+ $1.7117 $289.2773
226+ $1.5350 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess