EN
  • EN
  • DE

UR133AL-5

Part No UR133AL-5
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396169-UR133AL-5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-5 CAD Model

Description

The UR133AL-5 is a fixed output voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable 5V output voltage, stepping down from a higher input voltage. This linear regulator is widely used to power various electronic components and systems requiring a consistent 5V supply, such as microcontrollers, operational amplifiers, and digital logic circuits.

Applications:

  • Microcontroller Power Supplies: Providing a regulated 5V supply for microcontrollers.
  • Operational Amplifier Power Supplies: Ensuring stable voltage for op-amps in analog circuits.
  • Digital Logic Circuits: Powering TTL and CMOS logic circuits that require 5V.
  • Sensor Power Supplies: Regulating the voltage supply to sensors for accurate measurements.
  • General-Purpose 5V Rail: Creating a stable 5V power rail in electronic systems.

Features:

  • Fixed 5V Output Voltage: Delivers a precise and stable 5V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • High Ripple Rejection: Reduces noise and ripple in the output voltage for cleaner power.

Benefits:

  • Stable and Reliable Power: Ensures consistent and reliable operation of connected devices.
  • Protection Features: Protects against overcurrent, thermal overload, and short circuits, enhancing system reliability.
  • Improved System Performance: Low noise and ripple contribute to better overall system performance.
  • Easy Integration: Simple to implement in various electronic circuits.
  • Cost-Effective Solution: Provides a reliable regulation solution at a competitive price.

Additional Details:

The UR133AL-5 is typically available in packages such as TO-220, SOT-223, and TO-252. External capacitors are generally required for stability and optimal performance. It's important to consult the datasheet for specific values and recommendations. The datasheet also provides the maximum input voltage, output current limit, and operating temperature range. Proper heatsinking may be required depending on the load current and input voltage. Consider the power dissipation capabilities of the package. Choose the right components to improve efficiency and extend the life of the part.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess