EN
  • EN
  • DE

74ABT162244DGG,118

Part No 74ABT162244DGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 12mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 121987-74ABT162244DGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT162244DGG,118 CAD Model

Description

Product Overview: 74ABT162244DGG,118

The 74ABT162244DGG,118 is a high-performance, 16-bit buffer and line driver designed for use in 3.3V and 5V systems. Manufactured by NXP Semiconductors, this integrated circuit is part of the ABT range, known for its advanced BiCMOS technology. It is particularly suitable for driving bus lines or buffer memory address registers due to its high-speed and low-power consumption features.

This robust component comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, which is ideal for space-constrained applications. With its non-inverting buffers, the 74ABT162244DGG,118 provides a direct interface with the system's microprocessor, ensuring signal integrity and reducing the risk of data corruption during transmission.

Key Features:

  • High-Speed Operation: The device is capable of operating at high speeds, making it suitable for high-performance computing and data processing applications.
  • Low Power Dissipation: It has been optimized for low power consumption, which is critical for extending the battery life in portable devices and reducing energy costs in stationary applications.
  • 3-State Outputs: The outputs are 3-state, which allows for connection to common bus lines without the risk of bus contention.
  • Multiple Supply Voltages: It supports both 3.3V and 5V supply voltages, offering greater flexibility in mixed-voltage systems.
  • Output Capability: Capable of driving heavily loaded outputs with 64mA at 3.3V, this buffer can handle significant load requirements.
  • Live Insertion and Extraction: Features such as bus hold data inputs and the ability to tolerate up to 1V undershoot allow for live insertion and extraction, minimizing system downtime.

Applications:

The 74ABT162244DGG,118 is widely used in various applications that require high-speed and reliable data transmission. These include:

  • Servers and Workstations
  • Communication Systems
  • Data Storage Devices
  • Industrial Control Systems
  • Test and Measurement Equipment

With its excellent performance attributes and versatility, the 74ABT162244DGG,118 from NXP Semiconductors is an essential component for designers seeking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5835 $64.7505
7+ $17.7096 $123.9672
11+ $17.1564 $188.7204
14+ $16.6031 $232.4434
18+ $16.0487 $288.8766
25+ $14.3890 $359.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess