Product Overview: 74ABT16543DL from NXP Semiconductors
The 74ABT16543DL is a high-performance, non-inverting 16-bit transceiver designed by NXP Semiconductors. This integrated circuit is part of NXP's ABT range, known for its advanced BiCMOS technology, which combines the high-speed performance of bipolar with the power-saving features of CMOS. The 74ABT16543DL is specifically tailored for synchronous data transfer between two buses in a variety of applications, including computing, telecommunications, and industrial systems.
Featuring two separate 8-bit bus transceivers with 3-state outputs, the 74ABT16543DL can be used in either a bidirectional or unidirectional mode, offering flexibility in data transmission. It operates with a 2.0V to 3.6V power supply, making it compatible with low-voltage systems and ensuring reduced power consumption.
The device is housed in a robust DL package, which provides reliable connectivity and ensures the integrity of signal transmission even in demanding environments. The package is designed to be surface-mounted, which allows for a more compact and efficient PCB design.
Key features of the 74ABT16543DL include:
- 16-bit bus interface.
- High-speed BiCMOS technology with low power consumption.
- Two separate control inputs for each 8-bit section, allowing for bidirectional or unidirectional data flow.
- Live insertion and extraction permitted due to bus hold feature on data inputs.
- Output capability: +64mA / -32mA.
- Latch-up performance exceeds 500mA per JESD78 Class II Level B.
- ESD protection exceeds JESD 22.
For system designers, the 74ABT16543DL offers a high degree of design flexibility. Its fast data transfer rates and low power dissipation make it an excellent choice for interfacing with memory, microprocessors, and other digital systems where efficient data exchange is crucial.
Overall, the 74ABT16543DL from NXP is a reliable and versatile component that meets the stringent requirements of modern digital electronics. Its advanced features ensure that it can support the most demanding data communication protocols, making it a key element in the design of high-performance electronic systems.