EN
  • EN
  • DE

KSC3502ESTU

Part No KSC3502ESTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 0.1A TO-126
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 200V
Vce Saturation (Maximum) at Ib, Ic 600mV at 2mA, 20mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 10mA, 10V
Power - Max 1.2W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-126-3
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810398-KSC3502ESTU
Ultra Librarian 3D Model Ultra Librarian KSC3502ESTU CAD Model

Description

The ON Semiconductor KSC3502ESTU is a high-performance NPN bipolar transistor designed for use in power amplification and switching applications. This robust transistor offers a seamless blend of reliability and efficiency, making it a preferred choice for engineers and designers across various electronic sectors.

Key Features

  • High Collector-Emitter Voltage (VCEO): The KSC3502ESTU can withstand voltages up to 600V, making it suitable for high voltage applications.
  • Collector Current: It supports a collector current of up to 100 mA, ensuring adequate current handling capability for a wide range of applications.
  • Low Collector-Emitter Saturation Voltage: This feature enables the transistor to operate efficiently with minimal power loss, which is crucial for power-sensitive designs.
  • High Transition Frequency (fT): With a transition frequency of 50 MHz, this transistor is capable of operating at high switching speeds, which is beneficial for high-frequency applications.
  • TO-126 Package: The KSC3502ESTU comes in a TO-126 package, which is known for its good thermal performance and is suitable for through-hole mounting, providing ease of integration into various circuit designs.

Applications

The versatile nature of the KSC3502ESTU makes it an excellent choice for a broad array of applications, including:

  • Power supply circuits
  • Motor control systems
  • Audio amplifiers
  • Switching regulators
  • Inverter circuits
  • High-voltage switching applications

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The KSC3502ESTU is no exception, as it is manufactured with state-of-the-art technology and rigorous testing to ensure it meets the highest industry standards. Its robust design guarantees long-term reliability, which is essential for products that are expected to perform consistently over time.

Conclusion

The KSC3502ESTU by ON Semiconductor is an exemplary component that combines high voltage capability, efficiency, and speed, making it a highly reliable choice for designers looking to enhance their power management and signal processing applications. Its TO-126 package compatibility further simplifies the integration process, ensuring a smooth design experience.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess