EN
  • EN
  • DE

74ABT2244D

Part No 74ABT2244D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 30ohm series termination resistors 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130189-74ABT2244D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT2244D CAD Model

Description

Product Overview: 74ABT2244D

The 74ABT2244D from NXP Semiconductors is a high-performance, non-inverting octal buffer and line driver designed to meet the requirements of high-speed memory address driving and bus-oriented applications. With its advanced BiCMOS technology, this integrated circuit ensures reduced power consumption while providing high-speed operation.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Logic Family: ABT
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • High-Speed Performance:
    • Typically 3.6ns max for 3.0 to 5.5V
    • Typically 2.6ns max for 4.5 to 5.5V
  • Power-Off Disable Outputs: Allows live insertion
  • ESD Protection: Exceeds 2000V per MIL-STD-883, Method 3015; exceeds 200V using machine model (C = 200pF, R = 0)

Applications

The 74ABT2244D is suitable for a variety of applications, including:

  • Memory address driving
  • Bus-oriented systems
  • Data path drivers
  • Buffer memory address registers

Package and Quality

This device is available in a 20-pin SOIC package, which is suitable for surface mount technology (SMT). The package is designed to optimize the thermal performance and reduce the PCB space requirement. The 74ABT2244D is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of industrial temperatures.

Product Compliance

The 74ABT2244D complies with JEDEC standard no. 7A requirements. It is also compliant with RoHS and Green Product standards, making it an environmentally friendly choice for designers and manufacturers looking to create sustainable products.

In summary, the 74ABT2244D from NXP is a robust and reliable solution for high-speed digital interfacing needs. Its advanced features make it an ideal choice for driving heavy loads with minimal power consumption, while its compliance with industry standards ensures broad compatibility and environmental sustainability.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess